Capital Lighting, Inc. 10977WSOI Large Chandeliers-Pillar Candle 470934

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 44.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 49.83 Product Name: Two Light Chandelier UPC: 783209013179 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 44.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 49.83 Product Name: Two Light Chandelier UPC: 783209013179 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10977WSOI Large Chandeliers-Pillar Candle - 470934 - Capital Lighting, Inc.
Columbus, OH, USA
10977WSOI Large Chandeliers-Pillar Candle
470934
10977WSOI Large Chandeliers-Pillar Candle 470934
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 44.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 49.83 Product Name: Two Light Chandelier UPC: 783209013179 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 44.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 49.83
Product Name: Two Light Chandelier
UPC: 783209013179
Category: Multi-Tier Chandelier
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470934
Product Name 10977WSOI Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details