Capital Lighting, Inc. 10959 Pendants-Bowl Style 470356

Description
PRODUCT DETAILS / SPECS Width/Dia: 66.50 Height: 78.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Black Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 66.50 Height: 78.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Black Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
10959 Pendants-Bowl Style - 470356 - Capital Lighting, Inc.
Columbus, OH, USA
10959 Pendants-Bowl Style
470356
10959 Pendants-Bowl Style 470356
PRODUCT DETAILS / SPECS Width/Dia: 66.50 Height: 78.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Black Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 66.50
Height: 78.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Black
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470356
Product Name 10959 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details