Capital Lighting, Inc. 102415 Lamps-Table Lamps 470329

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Bulb Type: Candelabra Qty: 6 Wattage: 25 Finish: Toc Only Product Name: Six Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Bulb Type: Candelabra Qty: 6 Wattage: 25 Finish: Toc Only Product Name: Six Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
102415 Lamps-Table Lamps - 470329 - Capital Lighting, Inc.
Columbus, OH, USA
102415 Lamps-Table Lamps
470329
102415 Lamps-Table Lamps 470329
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Bulb Type: Candelabra Qty: 6 Wattage: 25 Finish: Toc Only Product Name: Six Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 25
Finish: Toc Only
Product Name: Six Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470329
Product Name 102415 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details