Capital Lighting, Inc. 103183 Mid. Chandeliers-Glass Down 470320

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Beige Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Beige Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
103183 Mid. Chandeliers-Glass Down - 470320 - Capital Lighting, Inc.
Columbus, OH, USA
103183 Mid. Chandeliers-Glass Down
470320
103183 Mid. Chandeliers-Glass Down 470320
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Beige Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Beige
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470320
Product Name 103183 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details