Capital Lighting, Inc. 102402 Lamps-Table Lamps 470315

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
102402 Lamps-Table Lamps - 470315 - Capital Lighting, Inc.
Columbus, OH, USA
102402 Lamps-Table Lamps
470315
102402 Lamps-Table Lamps 470315
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470315
Product Name 102402 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details