Capital Lighting, Inc. 102338 Bathroom Fixtures-Three Lights 470312

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.00 Length 12.00 Bulb Type: Reg Qty: 3 Wattage: 60 Finish: Custom Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.00 Length 12.00 Bulb Type: Reg Qty: 3 Wattage: 60 Finish: Custom Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
102338 Bathroom Fixtures-Three Lights - 470312 - Capital Lighting, Inc.
Columbus, OH, USA
102338 Bathroom Fixtures-Three Lights
470312
102338 Bathroom Fixtures-Three Lights 470312
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.00 Length 12.00 Bulb Type: Reg Qty: 3 Wattage: 60 Finish: Custom Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 12.00
Length 12.00
Bulb
Type: Reg
Qty: 3
Wattage: 60
Finish: Custom
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470312
Product Name 102338 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details