Capital Lighting, Inc. 23985 Flush Mounts-Cage Style 470299

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cafoir Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cafoir Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
23985 Flush Mounts-Cage Style - 470299 - Capital Lighting, Inc.
Columbus, OH, USA
23985 Flush Mounts-Cage Style
470299
23985 Flush Mounts-Cage Style 470299
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cafoir Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Cafoir
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470299
Product Name 23985 Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details