Capital Lighting, Inc. 24163 Pendants-Bowl Style 470295

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
24163 Pendants-Bowl Style - 470295 - Capital Lighting, Inc.
Columbus, OH, USA
24163 Pendants-Bowl Style
470295
24163 Pendants-Bowl Style 470295
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470295
Product Name 24163 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details