Capital Lighting, Inc. 24460 Flush Mounts-Drum Shades 470279

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rust Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rust Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
24460 Flush Mounts-Drum Shades - 470279 - Capital Lighting, Inc.
Columbus, OH, USA
24460 Flush Mounts-Drum Shades
470279
24460 Flush Mounts-Drum Shades 470279
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rust Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 9.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rust
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470279
Product Name 24460 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details