Capital Lighting, Inc. 24461 Flush Mounts-Drum Shades 470277

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rust Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rust Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
24461 Flush Mounts-Drum Shades - 470277 - Capital Lighting, Inc.
Columbus, OH, USA
24461 Flush Mounts-Drum Shades
470277
24461 Flush Mounts-Drum Shades 470277
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rust Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 9.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rust
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470277
Product Name 24461 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details