Capital Lighting, Inc. 26597 Lamps-Accent Lamps 470261

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Blue Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Blue Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
26597 Lamps-Accent Lamps - 470261 - Capital Lighting, Inc.
Columbus, OH, USA
26597 Lamps-Accent Lamps
470261
26597 Lamps-Accent Lamps 470261
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Blue Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Blue
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470261
Product Name 26597 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details