Capital Lighting, Inc. 26221 Flush Mounts-Bowl Style 470249

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cafoir Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cafoir Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
26221 Flush Mounts-Bowl Style - 470249 - Capital Lighting, Inc.
Columbus, OH, USA
26221 Flush Mounts-Bowl Style
470249
26221 Flush Mounts-Bowl Style 470249
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cafoir Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 8.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Cafoir
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470249
Product Name 26221 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2790909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details