Capital Lighting, Inc. 27022 Lamps-Accent Lamps 470237

Description
PRODUCT DETAILS / SPECS Height: 7.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Lamp Base Category: Lamp Bases And Fixture Hardware
Description
PRODUCT DETAILS / SPECS Height: 7.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Lamp Base Category: Lamp Bases And Fixture Hardware

Suppliers

Company
Product
Description
Supplier Links
27022 Lamps-Accent Lamps - 470237 - Capital Lighting, Inc.
Columbus, OH, USA
27022 Lamps-Accent Lamps
470237
27022 Lamps-Accent Lamps 470237
PRODUCT DETAILS / SPECS Height: 7.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Lamp Base Category: Lamp Bases And Fixture Hardware

PRODUCT DETAILS / SPECS
Height: 7.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Product Name: One Light Lamp Base
Category: Lamp Bases And Fixture Hardware

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470237
Product Name 27022 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details