Capital Lighting, Inc. 28382 Pendants-Bowl Style 470216

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Verdi Washed Ebony Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Verdi Washed Ebony Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
28382 Pendants-Bowl Style - 470216 - Capital Lighting, Inc.
Columbus, OH, USA
28382 Pendants-Bowl Style
470216
28382 Pendants-Bowl Style 470216
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Verdi Washed Ebony Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Verdi Washed Ebony
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470216
Product Name 28382 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details