Capital Lighting, Inc. 28716 Sconces-Pocket 470206

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Mica Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Mica Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
28716 Sconces-Pocket - 470206 - Capital Lighting, Inc.
Columbus, OH, USA
28716 Sconces-Pocket
470206
28716 Sconces-Pocket 470206
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Mica Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Silver Mica
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470206
Product Name 28716 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details