Capital Lighting, Inc. 28829 Mid. Chandeliers-Glass Down 470202

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Verdi Washed Ebony Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Verdi Washed Ebony Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
28829 Mid. Chandeliers-Glass Down - 470202 - Capital Lighting, Inc.
Columbus, OH, USA
28829 Mid. Chandeliers-Glass Down
470202
28829 Mid. Chandeliers-Glass Down 470202
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Verdi Washed Ebony Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 22.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Verdi Washed Ebony
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470202
Product Name 28829 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details