Capital Lighting, Inc. 28810 Island/Pool Table-3 Light Bar 470201

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
28810 Island/Pool Table-3 Light Bar - 470201 - Capital Lighting, Inc.
Columbus, OH, USA
28810 Island/Pool Table-3 Light Bar
470201
28810 Island/Pool Table-3 Light Bar 470201
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 19.00
Length 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Multi
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470201
Product Name 28810 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details