Capital Lighting, Inc. 20113 Exterior -Wall Mount 470183

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdi Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdi Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
20113 Exterior -Wall Mount - 470183 - Capital Lighting, Inc.
Columbus, OH, USA
20113 Exterior -Wall Mount
470183
20113 Exterior -Wall Mount 470183
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdi Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Verdi
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470183
Product Name 20113 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details