Capital Lighting, Inc. 20118 Pendants-Bowl Style 470182

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 52.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 52.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
20118 Pendants-Bowl Style - 470182 - Capital Lighting, Inc.
Columbus, OH, USA
20118 Pendants-Bowl Style
470182
20118 Pendants-Bowl Style 470182
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 52.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 52.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bronze
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470182
Product Name 20118 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details