Capital Lighting, Inc. 12697 Semi-Flush Mts.-Bowl Style 470170

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
12697 Semi-Flush Mts.-Bowl Style - 470170 - Capital Lighting, Inc.
Columbus, OH, USA
12697 Semi-Flush Mts.-Bowl Style
470170
12697 Semi-Flush Mts.-Bowl Style 470170
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 18.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Copper
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470170
Product Name 12697 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details