Capital Lighting, Inc. 15277 Flush Mounts-Bowl Style 470166

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 7.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Earth Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 7.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Earth Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
15277 Flush Mounts-Bowl Style - 470166 - Capital Lighting, Inc.
Columbus, OH, USA
15277 Flush Mounts-Bowl Style
470166
15277 Flush Mounts-Bowl Style 470166
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 7.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Earth Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 7.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Earth
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470166
Product Name 15277 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details