Capital Lighting, Inc. 19304 Pendants-Drum Shade 470157

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 39.00 Bulb Type: Medium Qty: 4 Wattage: 100 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 39.00 Bulb Type: Medium Qty: 4 Wattage: 100 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
19304 Pendants-Drum Shade - 470157 - Capital Lighting, Inc.
Columbus, OH, USA
19304 Pendants-Drum Shade
470157
19304 Pendants-Drum Shade 470157
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 39.00 Bulb Type: Medium Qty: 4 Wattage: 100 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 39.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470157
Product Name 19304 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details