Capital Lighting, Inc. 19802 Pendants-Other 470153

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
19802 Pendants-Other - 470153 - Capital Lighting, Inc.
Columbus, OH, USA
19802 Pendants-Other
470153
19802 Pendants-Other 470153
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 27.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bronze
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470153
Product Name 19802 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details