Capital Lighting, Inc. 15508 Island/Pool Table-2 Light Bar 470138

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rust Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rust Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
15508 Island/Pool Table-2 Light Bar - 470138 - Capital Lighting, Inc.
Columbus, OH, USA
15508 Island/Pool Table-2 Light Bar
470138
15508 Island/Pool Table-2 Light Bar 470138
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rust Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 30.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rust
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470138
Product Name 15508 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details