Capital Lighting, Inc. 15422 Pendants-Glass Down 470137

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
15422 Pendants-Glass Down - 470137 - Capital Lighting, Inc.
Columbus, OH, USA
15422 Pendants-Glass Down
470137
15422 Pendants-Glass Down 470137
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 15.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Black
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470137
Product Name 15422 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details