Capital Lighting, Inc. 15514 Flush Mounts-Drum Shades 470117

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 10.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Nickel Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 10.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Nickel Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
15514 Flush Mounts-Drum Shades - 470117 - Capital Lighting, Inc.
Columbus, OH, USA
15514 Flush Mounts-Drum Shades
470117
15514 Flush Mounts-Drum Shades 470117
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 10.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Nickel Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 10.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Nickel
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470117
Product Name 15514 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details