Capital Lighting, Inc. 15667 Island/Pool Table-2 Light Bar 470115

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Steel Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Steel Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
15667 Island/Pool Table-2 Light Bar - 470115 - Capital Lighting, Inc.
Columbus, OH, USA
15667 Island/Pool Table-2 Light Bar
470115
15667 Island/Pool Table-2 Light Bar 470115
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Steel Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 30.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Steel
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470115
Product Name 15667 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details