Capital Lighting, Inc. 20683 Island/Pool Table-3 Light Bar 470094

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brown Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brown Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
20683 Island/Pool Table-3 Light Bar - 470094 - Capital Lighting, Inc.
Columbus, OH, USA
20683 Island/Pool Table-3 Light Bar
470094
20683 Island/Pool Table-3 Light Bar 470094
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brown Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 30.00
Length 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brown
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470094
Product Name 20683 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2892364 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details