Capital Lighting, Inc. 21975 Exterior -Post/Pier Head 470078

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Copper Product Name: Three Light Post Mount Category: Post Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Copper Product Name: Three Light Post Mount Category: Post Mount

Suppliers

Company
Product
Description
Supplier Links
21975 Exterior -Post/Pier Head - 470078 - Capital Lighting, Inc.
Columbus, OH, USA
21975 Exterior -Post/Pier Head
470078
21975 Exterior -Post/Pier Head 470078
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Copper Product Name: Three Light Post Mount Category: Post Mount

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Natural Copper
Product Name: Three Light Post Mount
Category: Post Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470078
Product Name 21975 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details