Capital Lighting, Inc. 23940 Sconces-Pocket 470056

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
23940 Sconces-Pocket - 470056 - Capital Lighting, Inc.
Columbus, OH, USA
23940 Sconces-Pocket
470056
23940 Sconces-Pocket 470056
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 11.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470056
Product Name 23940 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details