Capital Lighting, Inc. 22197 Sconces-Pocket 470044

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mahogany, Green, Honey Beige and Multi Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mahogany, Green, Honey Beige and Multi Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
22197 Sconces-Pocket - 470044 - Capital Lighting, Inc.
Columbus, OH, USA
22197 Sconces-Pocket
470044
22197 Sconces-Pocket 470044
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mahogany, Green, Honey Beige and Multi Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mahogany, Green, Honey Beige and Multi
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470044
Product Name 22197 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details