Capital Lighting, Inc. 23924 Sconces-Pocket 470025

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Earth Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Earth Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
23924 Sconces-Pocket - 470025 - Capital Lighting, Inc.
Columbus, OH, USA
23924 Sconces-Pocket
470025
23924 Sconces-Pocket 470025
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Earth Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 11.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Earth
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470025
Product Name 23924 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details