Capital Lighting, Inc. 23637 Pendants-Drum Shade 470010

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
23637 Pendants-Drum Shade - 470010 - Capital Lighting, Inc.
Columbus, OH, USA
23637 Pendants-Drum Shade
470010
23637 Pendants-Drum Shade 470010
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 27.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470010
Product Name 23637 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details