Capital Lighting, Inc. 23812 Pendants-Drum Shade 470004

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 114.50 Bulb Type: Medium Qty: 16 Wattage: 100 Finish: Rust Product Name: 16 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 114.50 Bulb Type: Medium Qty: 16 Wattage: 100 Finish: Rust Product Name: 16 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
23812 Pendants-Drum Shade - 470004 - Capital Lighting, Inc.
Columbus, OH, USA
23812 Pendants-Drum Shade
470004
23812 Pendants-Drum Shade 470004
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 114.50 Bulb Type: Medium Qty: 16 Wattage: 100 Finish: Rust Product Name: 16 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 114.50
Bulb
Type: Medium
Qty: 16
Wattage: 100
Finish: Rust
Product Name: 16 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470004
Product Name 23812 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details