Capital Lighting, Inc. 23899 Sconces-Pocket 470002

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Earth Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Earth Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
23899 Sconces-Pocket - 470002 - Capital Lighting, Inc.
Columbus, OH, USA
23899 Sconces-Pocket
470002
23899 Sconces-Pocket 470002
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Earth Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Earth
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470002
Product Name 23899 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details