Capital Lighting, Inc. B4016FI Sconces-Single Glass 459997

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.00 Extension: 5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: One Light Wall Bracket UPC: 782042969063 Category: Exterior Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.00 Extension: 5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: One Light Wall Bracket UPC: 782042969063 Category: Exterior Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
B4016FI Sconces-Single Glass - 459997 - Capital Lighting, Inc.
Columbus, OH, USA
B4016FI Sconces-Single Glass
459997
B4016FI Sconces-Single Glass 459997
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.00 Extension: 5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: One Light Wall Bracket UPC: 782042969063 Category: Exterior Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 15.00
Extension: 5
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Forged Iron
Product Name: One Light Wall Bracket
UPC: 782042969063
Category: Exterior
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459997
Product Name B4016FI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details