Capital Lighting, Inc. B4011FI Sconces-Single Glass 459996

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 6.00 Extension: 4 Bulb Type: Xenon Qty: 1 Wattage: 75 Finish: Forged Iron Product Name: One Light Bath UPC: 782042969018 Category: Interior Top to outlet: 2.63
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 6.00 Extension: 4 Bulb Type: Xenon Qty: 1 Wattage: 75 Finish: Forged Iron Product Name: One Light Bath UPC: 782042969018 Category: Interior Top to outlet: 2.63

Suppliers

Company
Product
Description
Supplier Links
B4011FI Sconces-Single Glass - 459996 - Capital Lighting, Inc.
Columbus, OH, USA
B4011FI Sconces-Single Glass
459996
B4011FI Sconces-Single Glass 459996
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 6.00 Extension: 4 Bulb Type: Xenon Qty: 1 Wattage: 75 Finish: Forged Iron Product Name: One Light Bath UPC: 782042969018 Category: Interior Top to outlet: 2.63

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 6.00
Extension: 4
Bulb
Type: Xenon
Qty: 1
Wattage: 75
Finish: Forged Iron
Product Name: One Light Bath
UPC: 782042969018
Category: Interior
Top to outlet: 2.63

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459996
Product Name B4011FI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147182 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details