Capital Lighting, Inc. F4018FI Mini Pendants-Rod 459995

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: One Light Pendant UPC: 782042969711 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: One Light Pendant UPC: 782042969711 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F4018FI Mini Pendants-Rod - 459995 - Capital Lighting, Inc.
Columbus, OH, USA
F4018FI Mini Pendants-Rod
459995
F4018FI Mini Pendants-Rod 459995
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: One Light Pendant UPC: 782042969711 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 16.00
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Forged Iron
Product Name: One Light Pendant
UPC: 782042969711
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459995
Product Name F4018FI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details