Capital Lighting, Inc. B4012FI Bathroom Fixtures-Two Lights 459993

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.63 Height: 6.00 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 75 Finish: Forged Iron Product Name: Two Light Bath UPC: 782042969025 Category: Interior Top to outlet: 2.63
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.63 Height: 6.00 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 75 Finish: Forged Iron Product Name: Two Light Bath UPC: 782042969025 Category: Interior Top to outlet: 2.63

Suppliers

Company
Product
Description
Supplier Links
B4012FI Bathroom Fixtures-Two Lights - 459993 - Capital Lighting, Inc.
Columbus, OH, USA
B4012FI Bathroom Fixtures-Two Lights
459993
B4012FI Bathroom Fixtures-Two Lights 459993
PRODUCT DETAILS / SPECS Width/Dia: 13.63 Height: 6.00 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 75 Finish: Forged Iron Product Name: Two Light Bath UPC: 782042969025 Category: Interior Top to outlet: 2.63

PRODUCT DETAILS / SPECS
Width/Dia: 13.63
Height: 6.00
Extension: 4
Bulb
Type: Xenon
Qty: 2
Wattage: 75
Finish: Forged Iron
Product Name: Two Light Bath
UPC: 782042969025
Category: Interior
Top to outlet: 2.63

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459993
Product Name B4012FI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details