Capital Lighting, Inc. B4013FI Bathroom Fixtures-Three Lights 459991

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.13 Height: 6.00 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 75 Finish: Forged Iron Product Name: Three Light Bath UPC: 782042969032 Category: Interior Top to outlet: 2.63
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.13 Height: 6.00 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 75 Finish: Forged Iron Product Name: Three Light Bath UPC: 782042969032 Category: Interior Top to outlet: 2.63

Suppliers

Company
Product
Description
Supplier Links
B4013FI Bathroom Fixtures-Three Lights - 459991 - Capital Lighting, Inc.
Columbus, OH, USA
B4013FI Bathroom Fixtures-Three Lights
459991
B4013FI Bathroom Fixtures-Three Lights 459991
PRODUCT DETAILS / SPECS Width/Dia: 20.13 Height: 6.00 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 75 Finish: Forged Iron Product Name: Three Light Bath UPC: 782042969032 Category: Interior Top to outlet: 2.63

PRODUCT DETAILS / SPECS
Width/Dia: 20.13
Height: 6.00
Extension: 4
Bulb
Type: Xenon
Qty: 3
Wattage: 75
Finish: Forged Iron
Product Name: Three Light Bath
UPC: 782042969032
Category: Interior
Top to outlet: 2.63

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459991
Product Name B4013FI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details