Capital Lighting, Inc. B4014FI Bathroom Fixtures-Four Lights 459990

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 6.00 Extension: 4 Bulb Type: Xenon Qty: 4 Wattage: 75 Finish: Forged Iron Product Name: Four Light Bath UPC: 782042969049 Category: Interior Top to outlet: 2.63
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 6.00 Extension: 4 Bulb Type: Xenon Qty: 4 Wattage: 75 Finish: Forged Iron Product Name: Four Light Bath UPC: 782042969049 Category: Interior Top to outlet: 2.63

Suppliers

Company
Product
Description
Supplier Links
B4014FI Bathroom Fixtures-Four Lights - 459990 - Capital Lighting, Inc.
Columbus, OH, USA
B4014FI Bathroom Fixtures-Four Lights
459990
B4014FI Bathroom Fixtures-Four Lights 459990
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 6.00 Extension: 4 Bulb Type: Xenon Qty: 4 Wattage: 75 Finish: Forged Iron Product Name: Four Light Bath UPC: 782042969049 Category: Interior Top to outlet: 2.63

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 6.00
Extension: 4
Bulb
Type: Xenon
Qty: 4
Wattage: 75
Finish: Forged Iron
Product Name: Four Light Bath
UPC: 782042969049
Category: Interior
Top to outlet: 2.63

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459990
Product Name B4014FI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details