Capital Lighting, Inc. B6061ARB Exterior -Wall Mt./Flush 459988

Description
PRODUCT DETAILS / SPECS Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Architectural Bronze Product Name: One Light Wall Lantern UPC: 782042973343 Category: Exterior
Description
PRODUCT DETAILS / SPECS Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Architectural Bronze Product Name: One Light Wall Lantern UPC: 782042973343 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
B6061ARB Exterior -Wall Mt./Flush - 459988 - Capital Lighting, Inc.
Columbus, OH, USA
B6061ARB Exterior -Wall Mt./Flush
459988
B6061ARB Exterior -Wall Mt./Flush 459988
PRODUCT DETAILS / SPECS Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Architectural Bronze Product Name: One Light Wall Lantern UPC: 782042973343 Category: Exterior

PRODUCT DETAILS / SPECS
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Architectural Bronze
Product Name: One Light Wall Lantern
UPC: 782042973343
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459988
Product Name B6061ARB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details