Capital Lighting, Inc. B6062BA Exterior -Wall Mt./Flush 459985

Description
PRODUCT DETAILS / SPECS Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Brushed Aluminum Product Name: One Light Wall Lantern UPC: 782042973350 Category: Exterior
Description
PRODUCT DETAILS / SPECS Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Brushed Aluminum Product Name: One Light Wall Lantern UPC: 782042973350 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
B6062BA Exterior -Wall Mt./Flush - 459985 - Capital Lighting, Inc.
Columbus, OH, USA
B6062BA Exterior -Wall Mt./Flush
459985
B6062BA Exterior -Wall Mt./Flush 459985
PRODUCT DETAILS / SPECS Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Brushed Aluminum Product Name: One Light Wall Lantern UPC: 782042973350 Category: Exterior

PRODUCT DETAILS / SPECS
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Brushed Aluminum
Product Name: One Light Wall Lantern
UPC: 782042973350
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459985
Product Name B6062BA Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details