Capital Lighting, Inc. F6067BA Exterior -Hanging 459982

Description
PRODUCT DETAILS / SPECS Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Brushed Aluminum Product Name: One Light Hanging Lantern UPC: 782042973619 Category: Exterior
Description
PRODUCT DETAILS / SPECS Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Brushed Aluminum Product Name: One Light Hanging Lantern UPC: 782042973619 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F6067BA Exterior -Hanging - 459982 - Capital Lighting, Inc.
Columbus, OH, USA
F6067BA Exterior -Hanging
459982
F6067BA Exterior -Hanging 459982
PRODUCT DETAILS / SPECS Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Brushed Aluminum Product Name: One Light Hanging Lantern UPC: 782042973619 Category: Exterior

PRODUCT DETAILS / SPECS
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Brushed Aluminum
Product Name: One Light Hanging Lantern
UPC: 782042973619
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459982
Product Name F6067BA Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details