Capital Lighting, Inc. BF4015FI Exterior -Wall Mt./Flush 459977

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 20.50 Extension: 5.75 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 26 Finish: Forged Iron Product Name: One Light Wall Bracket Fluorescent UPC: 782042968691 Category: Exterior Top to outlet: 9.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 20.50 Extension: 5.75 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 26 Finish: Forged Iron Product Name: One Light Wall Bracket Fluorescent UPC: 782042968691 Category: Exterior Top to outlet: 9.50

Suppliers

Company
Product
Description
Supplier Links
BF4015FI Exterior -Wall Mt./Flush - 459977 - Capital Lighting, Inc.
Columbus, OH, USA
BF4015FI Exterior -Wall Mt./Flush
459977
BF4015FI Exterior -Wall Mt./Flush 459977
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 20.50 Extension: 5.75 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 26 Finish: Forged Iron Product Name: One Light Wall Bracket Fluorescent UPC: 782042968691 Category: Exterior Top to outlet: 9.50

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 20.50
Extension: 5.75
Bulb
Type: Gu24 Fluorescent
Qty: 1
Wattage: 26
Finish: Forged Iron
Product Name: One Light Wall Bracket Fluorescent
UPC: 782042968691
Category: Exterior
Top to outlet: 9.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459977
Product Name BF4015FI Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details