Capital Lighting, Inc. BF4016FI Exterior -Wall Mt./Flush 459974

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.00 Extension: 5 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 18 Finish: Forged Iron Product Name: One Light Wall Bracket Fluorescent UPC: 782042968707 Category: Exterior Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.00 Extension: 5 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 18 Finish: Forged Iron Product Name: One Light Wall Bracket Fluorescent UPC: 782042968707 Category: Exterior Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
BF4016FI Exterior -Wall Mt./Flush - 459974 - Capital Lighting, Inc.
Columbus, OH, USA
BF4016FI Exterior -Wall Mt./Flush
459974
BF4016FI Exterior -Wall Mt./Flush 459974
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.00 Extension: 5 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 18 Finish: Forged Iron Product Name: One Light Wall Bracket Fluorescent UPC: 782042968707 Category: Exterior Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 15.00
Extension: 5
Bulb
Type: Gu24 Fluorescent
Qty: 1
Wattage: 18
Finish: Forged Iron
Product Name: One Light Wall Bracket Fluorescent
UPC: 782042968707
Category: Exterior
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459974
Product Name BF4016FI Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details