Capital Lighting, Inc. B7012PC Sconces-Drum Shades 459968

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Wall Sconce UPC: 782042968059 Category: Interior Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Wall Sconce UPC: 782042968059 Category: Interior Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
B7012PC Sconces-Drum Shades - 459968 - Capital Lighting, Inc.
Columbus, OH, USA
B7012PC Sconces-Drum Shades
459968
B7012PC Sconces-Drum Shades 459968
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Wall Sconce UPC: 782042968059 Category: Interior Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.25
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Chrome
Product Name: Two Light Wall Sconce
UPC: 782042968059
Category: Interior
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459968
Product Name B7012PC Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details