Capital Lighting, Inc. F7016PC Pendants-Drum Shade 459961

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 71.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Chrome Product Name: Six Light Pendant UPC: 782042968073 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 71.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Chrome Product Name: Six Light Pendant UPC: 782042968073 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F7016PC Pendants-Drum Shade - 459961 - Capital Lighting, Inc.
Columbus, OH, USA
F7016PC Pendants-Drum Shade
459961
F7016PC Pendants-Drum Shade 459961
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 71.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Chrome Product Name: Six Light Pendant UPC: 782042968073 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 71.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Chrome
Product Name: Six Light Pendant
UPC: 782042968073
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459961
Product Name F7016PC Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details