Capital Lighting, Inc. F7015PC Pendants-Drum Shade 459960

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 66.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Chrome Product Name: Four Light Pendant UPC: 782042968097 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 66.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Chrome Product Name: Four Light Pendant UPC: 782042968097 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F7015PC Pendants-Drum Shade - 459960 - Capital Lighting, Inc.
Columbus, OH, USA
F7015PC Pendants-Drum Shade
459960
F7015PC Pendants-Drum Shade 459960
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 66.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Chrome Product Name: Four Light Pendant UPC: 782042968097 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 66.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Chrome
Product Name: Four Light Pendant
UPC: 782042968097
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459960
Product Name F7015PC Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details