Capital Lighting, Inc. B3005FBZ Sconces-Quad plus 459947

Description
PRODUCT DETAILS / SPECS Height: 4.63 Length 4.63 Extension: 4 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Federal Bronze Product Name: Five Light Bath UPC: 782042951709 Category: Interior
Description
PRODUCT DETAILS / SPECS Height: 4.63 Length 4.63 Extension: 4 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Federal Bronze Product Name: Five Light Bath UPC: 782042951709 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B3005FBZ Sconces-Quad plus - 459947 - Capital Lighting, Inc.
Columbus, OH, USA
B3005FBZ Sconces-Quad plus
459947
B3005FBZ Sconces-Quad plus 459947
PRODUCT DETAILS / SPECS Height: 4.63 Length 4.63 Extension: 4 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Federal Bronze Product Name: Five Light Bath UPC: 782042951709 Category: Interior

PRODUCT DETAILS / SPECS
Height: 4.63
Length 4.63
Extension: 4
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Federal Bronze
Product Name: Five Light Bath
UPC: 782042951709
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459947
Product Name B3005FBZ Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details